IEC 60779

Installations for electroheating and electromagnetic processing – Test methods for electroslag remelting furnaces

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 June 2020
Status: active
Page Count: 50
ICS Code (Electric furnaces): 25.180.10
scope:

This International Standard specifies the test procedures, conditions and methods for determining the main performance parameters and operational characteristics of electroslag remelting furnaces.

Measurements and tests that are solely used for the verification of safety requirements of the installations are outside the scope of this document and are covered by IEC 60519-1 and IEC 60519-8.

This document applies to industrial electroslag remelting furnaces, the rated capacity of which is equal to, or greater than, 50 kg.

This document is applicable to industrial electroslag remelting furnaces having one or more electrodes and having different melting power supplies, such as alternating current, direct current, or low-frequency current.

This document includes the concept and material on energy efficiency dealing with the electrical and processing parts of the installations, as well as the overall performance.

Document History

IEC 60779
June 1, 2020
Installations for electroheating and electromagnetic processing – Test methods for electroslag remelting furnaces
This International Standard specifies the test procedures, conditions and methods for determining the main performance parameters and operational characteristics of electroslag remelting furnaces....
December 1, 2008
CORRIGENDUM 1 Industrial electroheat equipment – Test methods for electroslag remelting furnaces
A description is not available for this item.
August 1, 2005
Industrial electroheat equipment – Test methods for electroslag remelting furnaces
A description is not available for this item.
January 1, 1983
Test Methods for Electro-Slag Remelting Furnaces
A description is not available for this item.

References

Advertisement