AASHTO M 33M/M 33

Standard Specification for Preformed Expansion Joint Filler for Concrete (Bituminous Type)

active, Most Current
Buy Now
Organization: AASHTO
Publication Date: 1 January 2020
Status: active
Page Count: 6
scope:

This specification covers bituminous preformed expansion joint filler for use in concrete construction.

Note 1-Attention is called to M 153 and M 213.

This specification is applicable for orders in either SI units (M 33M) or in inch-pound units (M 33). SI units and inch-pound units are not necessarily equivalent; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification. Inch-pound units are shown in brackets in the text for clarity, but they are the applicable values when the material is ordered to M 33.

Document History

January 1, 2022
Standard Specification for Preformed Expansion Joint Filler for Concrete (Bituminous Type)
This specification covers bituminous preformed expansion joint filler for use in concrete construction. Note 1—Attention is called to M 153 and M 213. This specification is applicable for orders in...
January 1, 2021
Standard Specification for Preformed Expansion Joint Filler for Concrete (Bituminous Type)
This specification covers bituminous preformed expansion joint filler for use in concrete construction. Note 1—Attention is called to M 153 and M 213. This specification is applicable for orders in...
AASHTO M 33M/M 33
January 1, 2020
Standard Specification for Preformed Expansion Joint Filler for Concrete (Bituminous Type)
This specification covers bituminous preformed expansion joint filler for use in concrete construction. Note 1—Attention is called to M 153 and M 213. This specification is applicable for orders in...

References

Advertisement