AASHTO M 292M/M 292

Standard Specification for Carbon Steel, Alloy Steel, and Stainless Steel Nuts for Bolts for High-Pressure or HighTemperature Service, or Both

active, Most Current
Buy Now
Organization: AASHTO
Publication Date: 1 January 2020
Status: active
Page Count: 20
scope:

This specification covers a variety of carbon, alloy, and martensitic stainless steel nuts in the size range M6 through M100 [1/4 through 4 in.] nominal. It also covers austenitic stainless steel nuts in the size range M6 [1/4 in.] nominal and above. These nuts are intended for high-pressure or high-temperature service, or both. Grade substitutions without the purchaser's permission are not allowed.

Bars from which the nuts are made shall be hot wrought. The material may be further processed by centerless grinding or by cold drawing. Austenitic stainless steel may be solution annealed or annealed and strain hardened. When annealed and strain-hardened austenitic stainless steel is ordered in accordance with Supplementary Requirement S1, the purchaser should take special care to ensure that Section 8.2.2, Supplementary Requirement S1, and Appendix X1 are thoroughly understood.

Supplementary requirements (Sections S1 through S8) of an optional nature are provided. These shall apply only when specified in the inquiry, contract, and order.

This specification is applicable to orders in either SI units (as M 292M) or inch-pound units (as M 292). SI units and inch-pound units are not necessarily equivalent. Inch-pound units are shown in brackets in the text. Material shall be furnished to SI units when the order specifies the applicable "M" designation.

Document History

January 1, 2022
Standard Specification for Carbon Steel, Alloy Steel, and Stainless Steel Nuts for Bolts for High-Pressure or High-Temperature Service, or Both
This specification covers a variety of carbon, alloy, and martensitic stainless steel nuts in the size range M12 through M100 [1/4 through 4 in.] nominal. It also covers austenitic stainless steel...
AASHTO M 292M/M 292
January 1, 2020
Standard Specification for Carbon Steel, Alloy Steel, and Stainless Steel Nuts for Bolts for High-Pressure or HighTemperature Service, or Both
This specification covers a variety of carbon, alloy, and martensitic stainless steel nuts in the size range M6 through M100 [1/4 through 4 in.] nominal. It also covers austenitic stainless steel...
January 1, 2019
Standard Specification for Carbon and Alloy Steel Nuts for Bolts for High-Pressure or High-Temperature Service, or Both
This specification covers a variety of carbon, alloy, and martensitic stainless steel nuts in the size range M6 through M100 [1/4 through 4 in.] nominal. It also covers austenitic stainless steel...
January 1, 2015
Standard Specification for Carbon and Alloy Steel Nuts for Bolts for High-Pressure or High-Temperature Service, or Both
This specification covers a variety of carbon, alloy, and martensitic stainless steel nuts in the size range M6 through M100 [1/4 through 4 in.] nominal. It also covers austenitic stainless steel...
January 1, 2014
Standard Specification for Carbon and Alloy Steel Nuts for Bolts for High-Pressure or High-Temperature Service, or Both
This specification covers a variety of carbon, alloy, and martensitic stainless steel nuts in the size range M6 through M100 [¼through 4 in.] nominal. It also covers austenitic stainless steel nuts...
January 1, 2013
Standard Specification for Carbon and Alloy Steel Nuts for Bolts for High-Pressure or High- Temperature Service, or Both
This specification covers a variety of carbon, alloy, and martensitic stainless steel nuts in the size range M6 through M100 [¼ through 4 in.] nominal. It also covers austenitic stainless steel nuts...
January 1, 2011
Standard Specification for Carbon and Alloy Steel Nuts for Bolts for High-Pressure or High-Temperature Service, or Both
This specification covers a variety of carbon, alloy, and martensitic stainless steel nuts in the size range M6 through M100 [¼ through 4 in.] nominal. It also covers austenitic stainless steel nuts...
January 1, 2010
Standard Specification for Carbon and Alloy Steel Nuts for Bolts for High-Pressure or High-Temperature Service, or Both
This specification covers a variety of carbon, alloy, and martensitic stainless steel nuts in the size range M6 through M100 [¼ through 4 in.] nominal. It also covers austenitic stainless steel nuts...
January 1, 2009
Standard Specification for Carbon and Alloy Steel Nuts for Bolts for High-Pressure or High-Temperature Service, or Both
This specification covers a variety of carbon, alloy, and martensitic stainless steel nuts in the size range M6 through M100 [1/4 through 4 in.] nominal. It also covers austenitic stainless steel...
January 1, 2008
Standard Specification for Carbon and Alloy Steel Nuts for Bolts for High-Pressure or High-Temperature Service, or Both
A description is not available for this item.
January 1, 2007
Standard Specification for Carbon and Alloy Steel Nuts for Bolts for High-Pressure or High-Temperature Service, or Both
A description is not available for this item.
January 1, 2006
Standard Specification for Carbon and Alloy Steel Nuts for Bolts for High-Pressure or High-Temperature Service, or Both
A description is not available for this item.
January 1, 2005
Standard Specification for Carbon and Alloy Steel Nuts for Bolts for High-Pressure or High-Temperature Service, or Both
A description is not available for this item.
January 1, 2004
Standard Specification for Carbon and Alloy Steel Nuts for Bolts for High-Pressure and High-Temperature Service, or Both
A description is not available for this item.
January 1, 2003
Standard Specification for Carbon and Alloy Steel Nuts for Bolts for High-Pressure and High-Temperature Service, or Both
A description is not available for this item.
January 1, 2002
Standard Specification for Carbon and Alloy Steel Nuts for Bolts for High-Pressure and High-Temperature Service
A description is not available for this item.
January 1, 2000
Standard Specification for Carbon and Alloy Steel Nuts for Bolts for High-Pressure and High-Temperature Service
A description is not available for this item.
January 1, 1998
Standard Specification for Carbon and Alloy Steel Nuts for Bolts for High-Pressure and High-Temperature Service
A description is not available for this item.
January 1, 1996
Standard Specification for Carbon and Alloy Steel Nuts for Bolts for High-Pressure and High-Temperature Service
A description is not available for this item.
January 1, 1992
Standard Specification for Carbon and Alloy Steel Nuts for Bolts for High-Pressure and High-Temperature Service
A description is not available for this item.

References

Advertisement