AASHTO T 253
Standard Method of Test for Coated Dowel Bars
| Organization: | AASHTO |
| Publication Date: | 1 January 2002 |
| Status: | active |
| Page Count: | 7 |
scope:
These methods are designed to test the qualifications of the organic coating of corrosion-resistant dowel bars to withstand the effects of weathering, deicing chemicals, and the abrading and loading stresses experienced in field joints.
The units of measure to be used shall be either SI units or inch-pound units (shown in parentheses in this standard) depending on the units used in the applicable material specification.
The values stated in SI units are to be regarded as the standard.
Document History