CSA ISO/IEC 9798-2

IT Security techniques — Entity authentication — Part 2: Mechanisms using authenticated encryption

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2020
Status: active
Page Count: 31
ICS Code (IT Security): 35.030
scope:

This document specifies entity authentication mechanisms using authenticated encryption algorithms. Four of the mechanisms provide entity authentication between two entities where no trusted third party is involved; two of these are mechanisms to unilaterally authenticate one entity to another, while the other two are mechanisms for mutual authentication of two entities. The remaining mechanisms require an on-line trusted third party for the establishment of a common secret key. They also realize mutual or unilateral entity authentication.

Annex A defines Object Identifiers for the mechanisms specified in this document.

Document History

CSA ISO/IEC 9798-2
January 1, 2020
IT Security techniques — Entity authentication — Part 2: Mechanisms using authenticated encryption
This document specifies entity authentication mechanisms using authenticated encryption algorithms. Four of the mechanisms provide entity authentication between two entities where no trusted third...
December 1, 2010
Information technology — Security techniques — Entity authentication — Part 2: Mechanisms using symmetric encipherment algorithms
This part of ISO/IEC 9798 specifies entity authentication mechanisms using symmetric encipherment algorithms. Four of the mechanisms provide entity authentication between two entities where no...
December 1, 2010
Information technology - Security techniques - Entity authentication - Part 2: Mechanisms using symmetric encipherment algorithms
This part of ISO/IEC 9798 specifies entity authentication mechanisms using symmetric encipherment algorithms. Four of the mechanisms provide entity authentication between two entities where no...
January 1, 2010
Information technology - Security techniques - Entity authentication - Part 2: Mechanisms using symmetric encipherment algorithms
This part of ISO/IEC 9798 specifies entity authentication mechanisms using symmetric encipherment algorithms. Four of the mechanisms provide entity authentication between two entities where no...
December 1, 2002
Information technology Security techniques Entity authentication Part 2: Mechanisms using symmetric encipherment algorithms
This part of ISO/IEC 9798 specifies entity authentication mechanisms using symmetric encipherment algorithms. Four of the mechanisms provide entity authentication between two entities where no...
December 1, 2002
Information technology Security techniques Entity authentication Part 2: Mechanisms using symmetric encipherment algorithms
This part of ISOAEC 9798 specifies entity authentication mechanisms using symmetric encipherment algorithms. Four of the mechanisms provide entity authentication between two entities where no trusted...
December 1, 1995
Information Technology - Security Techniques - Entity Authentication - Part 2: Mechanisms Using Symmetric Encipherment Algorithms
This part of ISO/IEC 9798 specifies entity authentication mechanisms using symmetric encipherment algorithms. Four of the mechanisms provide entity authentication between two entities where no...
December 1, 1995
Information Technology - Security Techniques - Entity Authentication - Part 2: Mechanisms Using Symmetric Encipherment Algorithms
This part of ISO/IEC 9798 specifies entity authentication mechanisms using symmetric encipherment algorithms. Four of them deal with authentication mechanisms between two entities where no trusted...

References

Advertisement