CSA ISO/IEC 15067-3-3

Information technology — Home electronic system (HES) application model — Part 3-3: Model of a system of interacting energy management agents (EMAs) for demandresponse energy management

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2020
Status: active
Page Count: 40
ICS Code (Interface and interconnection equipment): 35.200
scope:

This part of ISO/IEC 15067 specifies a high-level architecture and a set of models for a demand-response energy management system with multiple interacting EMAs in a home or community housing (such as one or more apartment buildings or a campus of houses). These models specify the structure among multiple EMAs, which can be arranged in a mesh or hierarchical structure. This document builds upon ISO/IEC 15067-3.

Document History

CSA ISO/IEC 15067-3-3
January 1, 2020
Information technology — Home electronic system (HES) application model — Part 3-3: Model of a system of interacting energy management agents (EMAs) for demandresponse energy management
This part of ISO/IEC 15067 specifies a high-level architecture and a set of models for a demand-response energy management system with multiple interacting EMAs in a home or community housing (such...

References

Advertisement