DSF/PREN ISO 11199-2
Assistive products for walking, manipulated by both arms – Requirements and test methods – Part 2: Rollators (ISO/DIS 11199-1:2020)
| Organization: | DS |
| Status: | active |
| Page Count: | 44 |
| ICS Code (Aids and adaptation for moving): | 11.180.10 |
scope:
This part of ISO 11199 specifies requirements and test methods of rollators being used as assistive products for walking with wheels, manipulated by both arms, without accessories, unless specified in the particular test procedure. This part of ISO 11199 also gives requirements relating to safety, ergonomics, performance and information supplied by the manufacturer including marking and labelling. The requirements and tests are based on every-day use of rollators as assistive products for walking for a maximum user mass as specified by the manufacturer. This part of ISO 11199 includes rollators specified for a user mass of no less than 35 kg. This part of ISO 11199 is not applicable to rollators with horizontal forearm supports, classified as walking tables, for which ISO 11199-3 is applicable.
Document History