DSF/PREN ISO 11199-1

Assistive products for walking, manipulated by both arms – Requirements and test methods – Part 1: Walking frames (ISO/DIS 11199-1:2020)

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 44
ICS Code (Aids and adaptation for moving): 11.180.10
scope:

This part of ISO 11199 specifies requirements and test methods of walking frames being used as assistive products for walking, manipulated by both arms, without accessories, unless specified in the particular test procedure. This part of ISO 11199 also gives requirements relating to safety, ergonomics, performance and information supplied by the manufacturer including marking and labelling. The requirements and tests are based on every-day use of walking frames as assistive products for walking for a maximum user mass as specified by the manufacturer. This part of ISO 11199 includes walking frames specified for a user mass of no less than 35 kg.

Document History

June 14, 2021
Assistive products for walking manipulated by both arms – Requirements and test methods – Part 1: Walking frames (ISO 11199-1:2021)
This part of ISO 11199 specifies requirements and test methods of walking frames being used as assistive products for walking, manipulated by both arms, without accessories, unless specified in the...
January 21, 2000
Walking aids manipulated by both arms – Requirements and test methods – Part 1: Walking frames
This standard specifies requirements and methods of testing fatigue, static load capacity and stability of walking frames without accessories, unless specified in the particular test procedure.
DSF/PREN ISO 11199-1
Assistive products for walking, manipulated by both arms – Requirements and test methods – Part 1: Walking frames (ISO/DIS 11199-1:2020)
This part of ISO 11199 specifies requirements and test methods of walking frames being used as assistive products for walking, manipulated by both arms, without accessories, unless specified in the...
Advertisement