DS/EN ISO/ASTM 52904

Additive manufacturing – Process characteristics and performance – Practice for metal powder bed fusion process to meet critical applications (ISO/ASTM 52904:2019)

active, Most Current
Buy Now
Organization: DS
Publication Date: 15 June 2020
Status: active
Page Count: 22
ICS Code (Additive manufacturing): 25.030
scope:

1.1 This practice describes the operation and production control of metal powder bed fusion (PBF) machines and processes to meet critical applications such as commercial aerospace components and medical implants. The requirements contained herein are applicable for production components and mechanical test specimens using powder bed fusion (PBF) with both laser and electron beams. 1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appro-priate safety, health, and environmental practices and deter-mine the applicability of regulatory limitations prior to use. 1.3 This international standard was developed in accor-dance with internationally recognized principles on standard-ization established in the Decision on Principles for the Development of International Standards, Guides and Recom-mendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Document History

DS/EN ISO/ASTM 52904
June 15, 2020
Additive manufacturing – Process characteristics and performance – Practice for metal powder bed fusion process to meet critical applications (ISO/ASTM 52904:2019)
1.1 This practice describes the operation and production control of metal powder bed fusion (PBF) machines and processes to meet critical applications such as commercial aerospace components and...
Additive manufacturing of metals – Process characteristics and performance – Metal powder bed fusion process to meet critical applications (ISO/ASTM DIS 52904:2022)
1.1 This practice describes the operation and production control of metal powder bed fusion (PBF) machines and processes to meet critical applications such as commercial aerospace components and...
Advertisement