DSF/PREN ISO 14632

Extruded sheets of polyethylene (PE-HD) – Requirements and test methods (ISO/DIS 14632:2020)

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 16
ICS Code (Films and sheets): 83.140.10
scope:

This standard specifies the requirements and test methods for solid flat extruded sheets of polyethylene homopolymers (PE - HD) without fillers or reinforcing materials. This standard applies only to thicknesses of 0,5 mm to 40 mm. This standard also applies to PE - HD sheet in rolled form.

Document History

June 7, 2021
Extruded sheets of polyethylene (PE-HD) – Requirements and test methods (ISO 14632:2021)
This standard specifies the requirements and test methods for solid flat extruded sheets of polyethylene homopolymers (PE – HD) without fillers or reinforcing materials. This standard applies only to...
March 2, 1999
Extruded sheets of polyethylen (PE-HD) – Requirements and test methods.
This standard specifies the requirements and test methods for solid flat extruded sheets of polyethylene (PE-HD) without fillers or reinforced materials. This standard applies only to thicknesses of...
DSF/PREN ISO 14632
Extruded sheets of polyethylene (PE-HD) – Requirements and test methods (ISO/DIS 14632:2020)
This standard specifies the requirements and test methods for solid flat extruded sheets of polyethylene homopolymers (PE – HD) without fillers or reinforcing materials. This standard applies only to...
Advertisement