NEN-EN 13523-17

Coil coated metals - Test methods - Part 17: Adhesion of strippable films

active, Most Current
Organization: NEN
Publication Date: 1 September 2019
Status: active
Page Count: 14
ICS Code (Organic coatings): 25.220.60
scope:

This part of the EN 13523 series specifies two methods for determining the numerical evaluation of the adhesion of strippable films which have previously been applied to an organic coating on a metallic substrate.

Samples can be tested irrespective of whether the strippable film has been applied in the laboratory or on the production line.

NOTE Method 1 is preferred for films with adhesive and method 2 for films without adhesive.

Document History

NEN-EN 13523-17
September 1, 2019
Coil coated metals - Test methods - Part 17: Adhesion of strippable films
This part of the EN 13523 series specifies two methods for determining the numerical evaluation of the adhesion of strippable films which have previously been applied to an organic coating on a...
December 1, 2011
Coil coated metals - Test methods - Part 17: Adhesion of strippable films
This European Standard specifies two methods for determining the numerical evaluation of the adhesion of strippable films which have previously been applied to an organic coating on a metallic...
March 1, 2010
Coil coated metals - Test methods - Part 17: Adhesion of strippable films
This European Standard specifies two methods for determining the numerical evaluation of the adhesion of strippable films which have previously been applied to an organic coating on a metallic...
November 1, 2004
Coil coated metals - Test methods - Part 17: Adhesion of strippable films
This part of EN 13523 describes two methods for determining the numerical evaluation of the adhesion of strippable films which have previously been applied to an organic coating on a metallic...
April 1, 2003
Coil coated metals - Test methods - Part 17: Adhesion of strippable films
This part of EN 13523 describes two methods for determining the numerical evaluation of the adhesion of strippable films which have previously been applied to an organic coating on a metallic...

References

Advertisement