ASTM International - ASTM D1742-20
Standard Test Method for Oil Separation from Lubricating Grease During Storage
| Organization: | ASTM International |
| Publication Date: | 1 May 2020 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Lubricants, industrial oils and related products): | 75.100 |
significance And Use:
5.1 When a lubricating grease separates oil, the remaining composition increases in consistency. This can affect the ability of the product to function as designed.
5.2 It has been found... View More
scope:
1.1 This test method covers the determination of the tendency of a lubricating grease to separate oil during storage in both normally filled and partially filled containers.
1.2 This test method is not suitable for greases softer than NLGI No. 1 grade.
FIG. 1 Pressure Bleeding Test Cell A
1.3 The values stated in SI units are to be regarded as standard, except for the dimensions in Fig. 2 and Fig. 5, where inch-pound units are standard.
FIG. 2 Detailed Drawing of Pressure Bleeding Test Cell A
Note 1: All dimensions are in millimeters (inches).
Note 2: Tolerances are ±0.51 mm (0.02 in.) for 2 place decimals, unless otherwise specified.
Note 3: Tolerances are ±0.127 mm (0.005 in.) for 3 place decimals, unless otherwise specified.
FIG. 3 Pressure Bleeding Test Cell B
FIG. 4 Pressure Bleeding Test Cell C
FIG. 5 Detailed Drawing of Pressure Bleeding Test Cell C-Strainer Assembly
Note 1: All dimensions are in millimeters (inches).
Note 2: Tolerances are ±0.51 mm (0.02 in.) for 2 place decimals, unless otherwise specified.
Note 3: Tolerances are ±0.127 mm (0.005 in.) for 3 place decimals, unless otherwise specified.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use. For a specific hazard statement, see 7.1.
1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
Document History