AENOR - UNE-EN 50187

GAS-FILLED COMPARTMENTS FOR A.C. SWITCHGEAR AND CONTROLGEAR FOR RATED VOLTAGES ABOVE 1 KV AND UP TO AND INCLUDING 52 KV.

active
Organization: AENOR
Publication Date: 23 March 1998
Status: active
Page Count: 18
ICS Code (Electrical equipment for working in special conditions in general): 29.260.01
ICS Code (29.120.60): 29.120.60

Document History

September 27, 2023
High-voltage switchgear and controlgear - Gas-filled compartments of AC switchgear and controlgear with rated voltages above 1 kV up to and including 52 kV
A description is not available for this item.
UNE-EN 50187
March 23, 1998
GAS-FILLED COMPARTMENTS FOR A.C. SWITCHGEAR AND CONTROLGEAR FOR RATED VOLTAGES ABOVE 1 KV AND UP TO AND INCLUDING 52 KV.
A description is not available for this item.
Advertisement