CENELEC - EN IEC 60317-72
Specifications for particular types of winding wires - Part 72: Polyester glass-fibre wound silicone resin/varnish impregnated, bare or enamelled round copper wire, temperature index 200
| Organization: | CENELEC |
| Publication Date: | 1 June 2020 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Wires): | 29.060.10 |
scope:
xThis part of IEC 60317 specifies the requirements of polyester glass-fibre wound silicone resin/varnish impregnated, bare, grade 1 or grade 2 enamelled round copper winding wire, temperature index 200.
NOTE For this type of wire, the heat shock test is inappropriate and therefore a heat shock temperature cannot be established. Consequently, a class based on the requirements for temperature index and heat shock temperature cannot be specified.
The nominal conductor diameters are specified in IEC 60317-0-10:2017, Clause 4.
Document History