NPFC - MIL-H-29181
HASP, HIGH SECURITY, SHROUDED, FOR HIGH AND MEDIUM SECURITY PADLOCK
| Organization: | NPFC |
| Publication Date: | 10 May 1994 |
| Status: | inactive |
| Page Count: | 11 |
scope:
This specification covers hasps for high and medium security padlocks (see 6.1).
The hasps covered by this specification shall be of the following styles as specified (see 6.2 and 6.6).
Style 1 - Hasp, high security, hinged or sliding, horizontal door right hand. Style 2 - Hasp, high security, hinged or sliding, horizontal door left hand.
The SPN for the hasps covered by this specification are established as follows:
STYLE SPN Style 1 M29181-01 Style 2 M29181-02
Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Commanding Officer (Code 156), Naval Construction Battalion Center, 1000 23rd Avenue, Port Hueneme, CA 93043-4301, by using the Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
intended Use:
The two styles of hasps are intended for use with high security padlocks for critical security applications. The hasps were formerly known as the Naval Ammunitions Production Engineering Center... View More
Document History