GMW17582

Thermoplastic Tubing for Coolant Applications

active, Most Current
Buy Now
Organization: GMW
Publication Date: 1 June 2020
Status: active
Page Count: 16
scope:

Note: Nothing in this standard supercedes applicable laws and regulations.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

Purpose/Material Description.

This standard covers material requirements and test procedures for extruded thermoplastic lines used in engine coolant/water applications. Operating temperatures for lines covered by this specification range from -40 °C to 120 °C with excursions to 135 °C. The performance requirements for engine coolant hose assemblies incorporating thermoplastic coolant lines may be defined by additional specifications including GMW16295, GMW14329, GMW17144 and GMW14638. Any additional requirements shall be defined by the GM Materials Engineer. Each material shall be defined by a construction type as defined in 3.2.

Symbols.

Not applicable.

Applicability.

Thermoplastic lines for surge tank degassing lines.

Remarks.

Not applicable.

Document History

GMW17582
June 1, 2020
Thermoplastic Tubing for Coolant Applications
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....

References

Advertisement