DS/ISO 23088
Gas cylinders – Periodic inspection and testing of welded steel pressure drums – Capacities up to 1 000 l
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 22 June 2020 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Gas cylinders): | 23.020.35 |
scope:
This document specifies the requirements for periodic inspection and testing of welded steel transportable pressure drums of water capacity from 150 l up to 1 000 l and up to 300 bar test pressure intended for compressed and liquefied gases.
Document History
DS/ISO 23088
June 22, 2020
Gas cylinders – Periodic inspection and testing of welded steel pressure drums – Capacities up to 1 000 l
This document specifies the requirements for periodic inspection and testing of welded steel transportable pressure drums of water capacity from 150 l up to 1 000 l and up to 300 bar test pressure...