DSF/PREN ISO 2313-2

Textiles – Determination of the recovery from creasing of a folded specimen of fabric by measuring the angle of recovery – Part 2: Method of the vertically folded specimen (ISO/DIS 2313-2:2020)

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 15
ICS Code (Textile fabrics): 59.080.30
scope:

This document specifies a method for determining crease recovery angle of fabric specimen while placing it in such a way that the folded line is vertical to horizontal plane for a specified time after removal of creasing load. This document is applicable for all kinds of textile fabrics. Attention is drawn to the fact that for some types of fabrics, the limpness, thickness and tendency to curl of the specimen may give rise to very ill-defined crease recovery angles, and therefore an unacceptable lack of precision in making measurements.

Document History

June 7, 2021
Textiles – Determination of the recovery from creasing of a folded specimen of fabric by measuring the angle of recovery – Part 2: Method of the vertically folded specimen (ISO 2313-2:2021)
N/A
DSF/PREN ISO 2313-2
Textiles – Determination of the recovery from creasing of a folded specimen of fabric by measuring the angle of recovery – Part 2: Method of the vertically folded specimen (ISO/DIS 2313-2:2020)
This document specifies a method for determining crease recovery angle of fabric specimen while placing it in such a way that the folded line is vertical to horizontal plane for a specified time...
Advertisement