DS/ISO 5830
Resistance spot welding – Male electrode caps
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 22 June 2020 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Welding equipment): | 25.160.30 |
scope:
Specifies the dimensions and tolerances for male electrode caps for resistance spot welding when a female taper (see ISO 1089) is used to fix the electrode adaptor (see ISO 5829). Applies only to electrode caps for which the electrode force Fmax, given for the diameter d1, does not exceed 4,0 kN. Covers also designation, material and marking.
Document History
DS/ISO 5830
June 22, 2020
Resistance spot welding – Male electrode caps
Specifies the dimensions and tolerances for male electrode caps for resistance spot welding when a female taper (see ISO 1089) is used to fix the electrode adaptor (see ISO 5829). Applies only to...