ISO/IEC 18013-2
Personal identification — ISO-compliant driving licence — Part 2: Machine-readable technologies
| Organization: | ISO |
| Publication Date: | 1 June 2020 |
| Status: | active |
| Page Count: | 74 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
The purpose of storing IDL data on machine-readable media on the IDL is to:
- increase productivity (of data and IDL use),
- facilitate electronic data exchange, and
- assist in authenticity and integrity validation.
This document thus specifies the following:
- mandatory and optional machine-readable data;
- the logical data structure;
- encoding rules for the machine-readable technologies currently supported.
To prevent unauthorised access to the data contained on a contactless IC (e.g. by eavesdropping), the privacy of the licence holder is protected via basic access protection requiring a human-readable and/or machine-readable key/password on the IDL to access the data on the PIC (via protected-channel communication). The implementation details of this function are defined in ISO/IEC 18013-3.
Document History