IEC 60079-25
Explosive atmospheres – Part 25: Intrinsically safe electrical systems
| Organization: | IEC |
| Publication Date: | 1 June 2020 |
| Status: | active |
| Page Count: | 122 |
| ICS Code (Electrical apparatus for explosive atmospheres): | 29.260.20 |
scope:
This part of IEC 60079 contains the specific requirements for design, construction and assessment of intrinsically safe systems, Type of Protection "i", intended for use, as a whole or in part, in locations in which the use of Group I, II or III Ex Equipment is required.
NOTE 1 This standard is intended for use by the designer of the system e.g. a person who could be a manufacturer, a specialist consultant or a member of the end-user's staff.
This document supplements and modifies the general requirements of IEC 60079-0 and the intrinsic safety standard IEC 60079-11. Where a requirement of this standard conflicts with a requirement of IEC 60079-0 or IEC 60079-11, the requirement of this standard takes precedence.
The installation requirements of Group II or Group III systems designed in accordance with this standard are specified in IEC 60079-14.
NOTE 2 Group I installation requirements are presently not provided in IEC 60079-14. Installation requirements for Group I are being considered.
Document History