FORD WSS-M2D451-B3
HYDROGENATED NITRILE (HNBR) RUBBER, HIGH TEMPERATURE COOLANT SEAL 70 DUROMETER A HARDNESS ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 1 June 2020 |
| Status: | active |
| Page Count: | 6 |
scope:
The material defined by this specification is a hydrogenated acrylonitrile butadiene (HNBR) rubber for use where resistance to heat, coolant, water and low temperature flexibility are required.
Document History
April 14, 2023
HYDROGENATED NITRILE (HNBR) RUBBER, HYDROGENATED NITRILE (HNBR) RUBBER, ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a hydrogenated acrylonitrile butadiene (HNBR) rubber for use where resistance to heat, coolant, water and low temperature flexibility are required.
FORD WSS-M2D451-B3
June 1, 2020
HYDROGENATED NITRILE (HNBR) RUBBER, HIGH TEMPERATURE COOLANT SEAL 70 DUROMETER A HARDNESS ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a hydrogenated acrylonitrile butadiene (HNBR) rubber for use where resistance to heat, coolant, water and low temperature flexibility are required.
June 27, 2016
HYDROGENATED NITRILE (HNBR) RUBBER, HIGH TEMPERATURE COOLANT SEAL 70 DUROMETER A HARDNESS ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a hydrogenated acrylonitrile butadiene (HNBR) rubber for use where resistance to heat, coolant, water and low temperature flexibility are required.
January 4, 2016
HYDROGENATED NITRILE (HNBR) RUBBER, HIGH TEMPERATURE COOLANT SEAL 70 DUROMETER A HARDNESS ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a hydrogenated acrylonitrile butadiene (HNBR) rubber for use where resistance to heat, coolant, water and low temperature flexibility are required.