NEN-EN-ISO 20337
Fibre-reinforced plastic composites - Shear test method using a shear frame for the determination of the in-plane shear stress/shear strain response and shear modulus
| Organization: | NEN |
| Publication Date: | 1 October 2019 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Reinforced plastics): | 83.120 |
scope:
This document specifies a method using a shear test apparatus for measuring the in-plane shear stress/shear strain response, shear modulus and shear strength of continuous-fibre-rei
This method is applicable to thermoset and thermoplastic matrix laminates made from unidirectional layers/non-woven fabrics and/or fabrics including unidirectional fabrics, with the fibres oriented at 0° and 0°/90° to the specimen axis, where the lay-up is symmetrical and balanced about the specimen mid-plane.
The method is suitable for determining shear properties in both the linear and nonlinear loaddeformation range even at shear strains greater than 5 %.
Short and long fibre-reinforced plastic composites can also be tested using this document.
Document History