NEN-EN-ISO 13715
Technical product documentation - Edges of undefined shape - Indication and dimensioning
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 October 2019 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Generalities. Terminology. Standardization. Documentation (Vocabularies)): | 01.040.01 |
| ICS Code (Technical drawings in general): | 01.100.01 |
| ICS Code (Mechanical engineering drawings): | 01.100.20 |
| ICS Code (Technical product documentation): | 01.110 |
scope:
This document specifies rules for the indication and dimensioning of undefined edges in technical product and dimensions. The proportions and dimensions of the graphical symbols to be used are also specified.
In cases where the geometrically defined shape of an edge (for example, 1 × 45°) is required, the general dimensioning principles given in ISO 129-1 apply.
Document History
NEN-EN-ISO 13715
October 1, 2019
Technical product documentation - Edges of undefined shape - Indication and dimensioning
This document specifies rules for the indication and dimensioning of undefined edges in technical product and dimensions. The proportions and dimensions of the graphical symbols to be used are also...