CENELEC - EN IEC 62769-109-1
Field devices integration (FDI) - Part 109-1: Profiles - HART(r) and WirelessHART(r)
| Organization: | CENELEC |
| Publication Date: | 1 June 2020 |
| Status: | inactive |
| Page Count: | 44 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Multilayer applications): | 35.100.05 |
scope:
This part of IEC 62769 specifies an FDI profile of IEC 62769 for IEC 61784-1_CP 9/1 (HART®)1 and IEC 61784-1_CP 9/2 (WirelessHART®)1.
1 HART® and wirelessHART® are the registered trademark of FieldComm Group. This information is given for the convenience of users of this document and does not constitute an endorsement by IEC of the product named. Equivalent products may be used if they can be shown to lead to the same results.
Document History