NEN-EN 4161

Aerospace series - Screws, pan head, offset cruciform recess, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated - Classification: 1 100 PMa (at ambient temperature)/235 °C

active, Most Current
Organization: NEN
Publication Date: 1 October 2019
Status: active
Page Count: 12
ICS Code (Bolts, screws, studs): 49.030.20
scope:

This European standard specifies the characteristics of screws, pan head, offset cruciform recess, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated, for aerospace applications.

Classification: 1 100 MPa1/235 °C2.

1 Minimum tensile strength of the material at ambient temperature.

2 Maximum temperature that the screw can withstand without continuous change in its original characteristics, after return to ambient temperature. The maximum temperature is determined by the surface treatment.

Document History

NEN-EN 4161
October 1, 2019
Aerospace series - Screws, pan head, offset cruciform recess, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated - Classification: 1 100 PMa (at ambient temperature)/235 °C
This European standard specifies the characteristics of screws, pan head, offset cruciform recess, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated, for aerospace...
May 1, 2010
Aerospace series - Screws, pan head, offset cruciform recess, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature) / 235 °C
A description is not available for this item.
November 1, 2009
Aerospace series - Screws, pan head, offset cruciform recess, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated - Classification : 1 100 PMa (at ambient temperature) / 235 °C
This European Standard specifies the characteristics of screws, pan head, offset cruciform recess, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated. Classification: 1 100...

References

Advertisement