CENELEC - EN IEC 61300-3-55

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-55: Examinations and measurements - Polarisation extinction ratio and keying accuracy of polarisation maintaining, passive, optical components

active, Most Current
Organization: CENELEC
Publication Date: 1 June 2020
Status: active
Page Count: 32
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 61300 provides methods for measuring the polarisation extinction ratio (PER) of single-mode, polarisation maintaining (PM) optical components based upon PM fibres. This document also provides methods for detecting the input and output orientation of the PM components' principal axes as well as methods for estimating the keying accuracy, i.e. the angular misalignment between the principal axes and the mechanical reference guide key of the connectors, if these are present.

Document History

EN IEC 61300-3-55
June 1, 2020
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-55: Examinations and measurements - Polarisation extinction ratio and keying accuracy of polarisation maintaining, passive, optical components
This part of IEC 61300 provides methods for measuring the polarisation extinction ratio (PER) of single-mode, polarisation maintaining (PM) optical components based upon PM fibres. This document also...

References

Advertisement