NEN-EN 14366+A1

Laboratory measurement of noise from waste water installations

active, Most Current
Organization: NEN
Publication Date: 1 November 2019
Status: active
Page Count: 24
ICS Code (Drainage systems): 91.140.80
ICS Code (Noise emitted by machines and equipment): 17.140.20
scope:

This document:

- specifies methods for the measurement of airborne and structure-borne sound produced in waste water and rain water installations under laboratory conditions;

- defines the expression of the results.

It is applicable to waste water piping systems and parts thereof, but not to the actual sources of the wastewater, e.g. lavatories, toilets and bathtubs or any active units. It applies to pipes with natural ventilation and made of any common material in commonly used diameters (up to 150 mm).

The test results can be used for the comparison of products and materials, but cannot be used as values obtained in buildings in situ; in situ values can be predicted using the procedure described in EN 12354-5:2009, 5.5, which transfers laboratory data to field data, assuming the in-situ installation is exactly the same as the one described in the test report.

Document History

NEN-EN 14366+A1
November 1, 2019
Laboratory measurement of noise from waste water installations
This document: — specifies methods for the measurement of airborne and structure-borne sound produced in waste water and rain water installations under laboratory conditions; — defines the...
November 1, 2004
Laboratory measurement of noise from waste water installations
This document: - specifies methods for the measurement of airborne and structure-borne sound produced in waste water and rain water installations under laboratory conditions; - defines the expression...
March 1, 2002
Laboratory measurement of noise from waste water installations
This document: - specifies methods for the measurement of airborne and structure-borne sound produced in waste water and rain water installations under laboratory conditions; - defines the expression...

References

Advertisement