DSF/PREN ISO 4018

Hexagon head screws – Product grade C (ISO/DIS 4018:2020)

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 13
ICS Code (Bolts, screws, studs): 21.060.10
scope:

This document specifies the characteristics of hexagon head screws, in steel, with metric coarse pitch threads M5 to M64, and with product grade C. NOTE - If in certain cases other specifications are requested, property classes can be selected from ISO 898-1, and dimensional options from ISO 888 or ISO 4753.

Document History

July 25, 2022
Fasteners – Hexagon head screws – Product grade C (ISO 4018:2022)
This document specifies the characteristics of hexagon head screws, in steel, with metric coarse pitch threads M5 to M64, and with product grade C. If in certain cases other specifications are...
June 13, 2011
Hexagon head screws – Product grade C
ISO 4018:2010 specifies the characteristics of hexagon head screws with threads from M5 up to and including M64, of product grade C.
January 10, 2001
Hexagon head screws - Product grade C
This International Standard specifies the characteristics of hexagon head screws with threads from M5 up to and including M64, of product grade C.
DSF/PREN ISO 4018
Hexagon head screws – Product grade C (ISO/DIS 4018:2020)
This document specifies the characteristics of hexagon head screws, in steel, with metric coarse pitch threads M5 to M64, and with product grade C. NOTE – If in certain cases other specifications are...
Hexagon head screws - Product grade C (ISO/FDIS 4018:2010)
A description is not available for this item.
Advertisement