DS/EN 50588-1/A1

Medium power transformers 50 Hz, with highest voltage for equipment not exceeding 36 kV – Part 1: General requirements

inactive
Organization: DS
Publication Date: 14 June 2016
Status: inactive
Page Count: 10
ICS Code (Transformers. Reactors): 29.180
scope:

To improve the definitions of transformers excluded from the COMMISSION REGULATION (EU) No 548/2014 as well as other definitions requiring further clarification

Document History

September 18, 2017
Medium power transformers 50 Hz, with highest voltage for equipment not exceeding 36 kV – Part 1: General requirements
This European Standard covers medium power transformers. ‘Medium power transformer’ means a power transformer with a highest voltage for equipment higher than 1,1 kV, but not exceeding 36 kV and a...
DS/EN 50588-1/A1
June 14, 2016
Medium power transformers 50 Hz, with highest voltage for equipment not exceeding 36 kV – Part 1: General requirements
To improve the definitions of transformers excluded from the COMMISSION REGULATION (EU) No 548/2014 as well as other definitions requiring further clarification
July 21, 2015
Medium power transformers 50 Hz, with highest voltage for equipment not exceeding 36 kV – Part 1: General requirements
This European Standard covers medium power transformers. ‘Medium power transformer’ means a power transformer with a highest voltage for equipment higher than 1,1 kV, but not exceeding 36 kV and a...
Medium power transformers 50 Hz, with highest voltage for equipment not exceeding 36 kV – Part 1: General requirements
This European Standard covers medium power transformers. ‘Medium power transformer’ means a power transformer with a highest voltage for equipment higher than 1,1 kV, but not exceeding 36 kV and a...
Medium power transformers 50 Hz, with highest voltage for equipment not exceeding 36 kV - Part 1: General requirements
To improve the definitions of transformers excluded from the COMMISSION REGULATION (EU) No 548/2014 as well as other definitions requiring further clarification
Medium voltage transformers 50 Hz, with highest voltage for equipment not exceeding 36 kV - Part 1: General requirements
A description is not available for this item.
Advertisement