DSF/PREN ISO 9094

Small craft – Fire protection (ISO/DIS 9094:2020)

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 39
ICS Code (Small craft): 47.080
scope:

This International Standard defines a practical degree of fire prevention and protection intended to provide enough time for occupants to escape a fire on board small craft. It applies to all small craft of up to 24 m length of hull (LH) except for personal watercraft. This International Standard excludes: - the design and installation of those permanently installed galley stoves and heating appliances (including components used to distribute the heat) using fuels that are liquid at atmospheric pressure on small craft, which are covered by ISO 14895:2016; - carbon monoxide detecting systems, which are covered by ISO 12133[2].

Document History

January 4, 2023
Small craft – Fire protection (ISO 9094:2022)
This document defines a practical degree of fire prevention and protection intended to provide enough time for occupants to escape a fire on board small craft. It applies to small craft having a...
August 21, 2017
Small craft – Fire protection (ISO 9094:2015)
This International Standard defines a practical degree of fire prevention and protection intended to provide enough time for occupants to escape a fire on board small craft. It applies to all small...
January 4, 2016
Small craft – Fire protection
This International Standard defines a practical degree of fire prevention and protection intended to provide enough time for craft occupants to escape a fire on board small craft. The standard...
DSF/PREN ISO 9094
Small craft – Fire protection (ISO/DIS 9094:2020)
This International Standard defines a practical degree of fire prevention and protection intended to provide enough time for occupants to escape a fire on board small craft. It applies to all small...
Small craft - Fire protection (ISO/DIS 9094:2014)
This International Standard defines a practical degree of fire prevention and protection intended to provide enough time for craft occupants to escape a fire on board small craft. The standard...
Small craft - Fire protection (ISO/FDIS 9094:2015)
This International Standard defines a practical degree of fire prevention and protection intended to provide enough time for craft occupants to escape a fire on board small craft. The standard...
Small craft - Fire protection (ISO/DIS 9094:2011)
This International Standard defines a practical degree of fire prevention and protection intended to provide enough time for craft occupants to escape a fire on board small craft. The standard...
Advertisement