DSF/PREN ISO 4015
Hexagon head bolts with reduced shank (shank diameter ≈ pitch diameter) – Product grade B (ISO/DIS 4015:2020)
| Organization: | DS |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
This document specifies the characteristics of hexagon head bolts with reduced shank (shank diameter ≈ pitch diameter), in steel and stainless steel, with metric coarse pitch threads M3 to M20, and with product grade B. NOTE 1 - If in certain cases other specifications are requested, property classes and stainless steel grades can be selected from ISO 898-1 or ISO 3506-1, and dimensional options from ISO 888 or ISO 4753. NOTE 2 - For hexagon head bolts with full shank, see ISO 4014.
Document History