DSF/PREN ISO 4017

Hexagon head screws – Product grades A and B (ISO/DIS 4017/2020)

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 15
ICS Code (Bolts, screws, studs): 21.060.10
scope:

This document specifies the characteristics of hexagon head screws, in steel and stainless steel, with metric coarse pitch threads M1,6 to M64, and with product grades A and B. NOTE - If in certain cases other specifications are requested, property classes and stainless steel grades can be selected from ISO 898-1 or ISO 3506-1, and dimensional options from ISO 888 or ISO 4753.

Document History

July 25, 2022
Fasteners – Hexagon head screws – Product grades A and B (ISO 4017:2022)
This document specifies the characteristics of hexagon head screws, in steel and stainless steel, with metric coarse pitch threads M1,6 to M64, and with product grades A and B. If in certain cases...
August 1, 2014
Fasteners – Hexagon head screws – Product grades A and B
This International Standard specifies the characteristics of hexagon head screws with threads from M1,6 up to and including M64, of product grade A for threads M1,6 to M24 and nominal lengths up to...
June 13, 2011
Hexagon head screws - Product grades A and B
ISO 4017:2010 specifies the characteristics of hexagon head screws with threads from M1,6 up to and including M64, of product grade A for threads M1,6 to M24 and nominal lengths up to and including...
January 10, 2001
Hexagon head screws - Product grades A and B
This International Standard specifies the characteristics of hexagon head screws with threads from M1,6 up to and including M64, of product grade A for threads M1,6 to M24 and nominal length up to...
DSF/PREN ISO 4017
Hexagon head screws – Product grades A and B (ISO/DIS 4017/2020)
This document specifies the characteristics of hexagon head screws, in steel and stainless steel, with metric coarse pitch threads M1,6 to M64, and with product grades A and B. NOTE – If in certain...
Hexagon head screws - Product grades A and B (ISO/FDIS 4017:2014)
This International Standard specifies the characteristics of hexagon head screws with threads from M1,6 up to and including M64, of product grade A for threads M1,6 to M24 and nominal lengths up to...
Hexagon head screws - Product grades A and B (ISO/FDIS 4017:2010)
A description is not available for this item.
Advertisement