DSF/PREN 50626-1
Conduit systems buried underground for the protection and management of insulated electrical cables or communication cables – Part 1: General requirements
| Organization: | DS |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Conduits for electrical purposes): | 29.120.10 |
scope:
This European Standard specifies general requirements and tests for conduit systems buried underground for the protection and management of insulated conductors and/or power cables or communication cables. This European Standard is applicable to conduits with circular cross section. The requirements described in this standard are applicable to all conduits - installed individually or installed as a part of an assembly; - where the cable is installed by pulling or pushing. prEN 50626-2 specifies particular requirements and tests that are required for special applications. NOTE - Examples of special applications include special pipe installation techniques, and alternative cable installation techniques are trenchless installation.
Document History