CEN/TS 16931-3-2

Electronic invoicing - Part 3-2: Syntax binding for ISO/IEC 19845 (UBL 2.1) invoice and credit note

active, Most Current
Organization: CEN
Publication Date: 1 June 2020
Status: active
Page Count: 268
ICS Code (IT applications in office work): 35.240.20
ICS Code (IT applications in trade): 35.240.63
scope:

This document specifies the mapping between the semantic model of an electronic invoice, included in EN 16931-1 and the UBL 2.1 syntax (ISO/IEC 19845). For each element in the semantic model (including sub-elements or supplementary components such as Identification scheme identifiers) it is defined which element in the syntax is to be used to contain its information contents. Any mismatches between semantics, format, cardinality or structure are indicated.

Document History

CEN/TS 16931-3-2
June 1, 2020
Electronic invoicing - Part 3-2: Syntax binding for ISO/IEC 19845 (UBL 2.1) invoice and credit note
This document specifies the mapping between the semantic model of an electronic invoice, included in EN 16931-1 and the UBL 2.1 syntax (ISO/IEC 19845). For each element in the semantic model...
October 1, 2017
Electronic invoicing - Part 3-2: Syntax binding for ISO/IEC 19845 (UBL 2.1) invoice and credit note
This CEN Technical Specification (TS) specifies the mapping between the semantic model of an electronic invoice, included in EN 16931-1 and the UBL 2.1 syntax (ISO/IEC 19845). For each element in the...

References

Advertisement