NEN-EN 593

Industrial valves - Metallic butterfly valves

pending
Organization: NEN
Publication Date: 1 November 2019
Status: pending
Page Count: 40
ICS Code (Gate valves): 23.060.30
scope:

This document specifies minimum general requirements for butterfly valves having metallic bodies for use with all type of pipe end connections (e.g. wafer, lug, flange, butt welding) and used for isolating, regulating or control applications.

The PN and Class ranges are:

- PN 2,5; PN 6; PN 10; PN 16; PN 25; PN 40; PN 63; PN 100; PN 160;

- Class 150; Class 300; Class 600; Class 900.

The size range is:

- DN 20; DN 25; DN 32; DN 40; DN 50; DN 65; DN 80; DN 100; DN 125; DN 150; DN 200; DN 250; DN 300; DN 350; DN 400; DN 450; DN 500; DN 600; DN 700; DN 750; DN 800; DN 900; DN 1 000; DN 1 050; DN 1 100; DN 1 200; DN 1 400; DN 1 500; DN 1 600; DN 1 800; DN 2 000; DN 2 200; DN 2 400; DN 2 600; DN 2 800; DN 3 000; DN 3 200; DN 3 400; DN 3 600; DN 3 800; DN 4 000.

DN 750 and DN 1 050 are used only for Class 150 and Class 300.

Intermediate DNs are allowed upon agreement between manufacturer and customer.

This document applies to metallic butterfly valves used for all industrial applications. Additional requirements given in the relevant application standards may apply to butterfly valves used for more specific applications (e.g. for the water industry, the chemical and petrochemical process industry, the gas distribution industry).

NOTE 1 Industrial applications cover water applications.

For valves subject to European legislation on pressure equipment, EN 16668 applies together with this document.

For industrial process control valves, EN 1349 and EN 60534-2-1 apply together with this document.

For water supply application, EN 1074-1 and EN 1074-2 apply together with this document.

NOTE 2 Butterfly valves for water supply application do not comply with Annex ZA and are not CE marked because they are excluded from the pressure equipment European legislation.

NOTE 3 The range of DN, applicable to each PN, for wafer and wafer lug valve types is as given in the appropriate part of EN 1092 for Type 11 flanges for the applicable material. The range of DN, applicable to each PN, for flanged valve types is as given in the appropriate part of EN 1092 for Type 21 flanges for the applicable material.

The correspondence between DN and NPS is given for information in Annex D.

Document History

NEN-EN 593
November 1, 2019
Industrial valves - Metallic butterfly valves
This document specifies minimum general requirements for butterfly valves having metallic bodies for use with all type of pipe end connections (e.g. wafer, lug, flange, butt welding) and used for...
November 1, 2017
Industrial valves - Metallic butterfly valves for general purposes
NEN-EN 593 specifies minimum general requirements for butterfly valves having metallic bodies for use with all type of pipe end connections (e.g. wafer, lug, flange, butt welding) and used for...
June 1, 2016
Industrial valves - Metallic butterfly valves for general purposes
This European Standard specifies minimum general requirements for butterfly valves having metallic bodies for use in wafer, lug, flange or butt welding piping systems and used for isolating,...
March 1, 2011
Industrial valves - Metallic butterfly valves
This European Standard specifies requirements for butterfly valves having metallic bodies for use in flanged or butt welding piping systems and used for isolating, regulating or control applications....
July 1, 2009
Industrial valves - Metallic butterfly valves
This European Standard specifies requirements for butterfly valves having metallic bodies for use in flanged or butt welding piping systems and used for isolating, regulating or control applications.
November 1, 2008
Industrial valves - Metallic butterfly valves
This standard specifies requirements for butterfly valves having metallic bodies for use in flanged or butt welding piping systems and used for isolating, regulating or control applications. The PN...
March 1, 2004
Industrial valves - Metallic butterfly valves
This standard specifies requirements for butterfly valves having metallic bodies for use in flanged or butt welding piping systems and used for isolating, regulating or control applications. The PN...
January 1, 2002
Industrial valves - Metallic butterfly valves
This standard specifies requirements for butterfly valves having metallic bodies for use in flanged or butt welding piping systems and used for isolating, regulating or control applications. The PN...
January 1, 1998
Industrial valves - Metallic butterfly valves
This standard specifies requirements applicable to butterfly valves having metallic bodies of designations PN 2,5 to PN 40 and Class 125 to Class 300 inclusive, in the size range DN 40 to DN 2000 for...
November 1, 1991
Industrial valves - Metallic butterfly valves for general purposes
This standard specifies requirements applicable to butterfly valves having metallic bodies of designations PN 2,5 to PN 40 and Class 125 to Class 300 inclusive, in the size range DN 40 to DN 2000 for...

References

Advertisement