NEN-ISO 20145

Pneumatic fluid power - Test methods for measuring acoustic emission pressure levels of exhaust silencers

active, Most Current
Organization: NEN
Publication Date: 1 November 2019
Status: active
Page Count: 32
ICS Code (Other fluid power system components): 23.100.99
scope:

This document specifies two methods of measuring the level of acoustic pressure at the outlet of an exhaust silencer:

- the first method, called "steady-state mode", is intended to evaluate the noise level under steady state flow, i.e. constant upstream pressure (steady-state test according to ISO 6358-1); and

- the second method, called "discharge", is intended to measure the noise level during the decrease of the pneumatic pressure (discharge test according to ISO 6358-2).

This document is applicable to pneumatic exhaust silencers and devices designed to reduce the sound produced by discharges of compressed air, entering in the scope of application of ISO 6358-1 and ISO 6358-2.

Document History

NEN-ISO 20145
November 1, 2019
Pneumatic fluid power - Test methods for measuring acoustic emission pressure levels of exhaust silencers
This document specifies two methods of measuring the level of acoustic pressure at the outlet of an exhaust silencer: — the first method, called "steady-state mode”, is intended to evaluate the...

References

Advertisement