NEN-EN-ISO 14713-1

Zinc coatings - Guidelines and recommendations for the protection against corrosion of iron and steel in structures - Part 1: General principles of design and corrosion resistance

active, Most Current
Organization: NEN
Publication Date: 1 July 2017
Status: active
Page Count: 28
ICS Code (Metal structures): 91.080.10
ICS Code (Metallic coatings): 25.220.40

Document History

NEN-EN-ISO 14713-1
July 1, 2017
Zinc coatings - Guidelines and recommendations for the protection against corrosion of iron and steel in structures - Part 1: General principles of design and corrosion resistance
A description is not available for this item.
January 1, 2010
Zinc coatings - Guidelines and recommendations for the protection against corrosion of iron and steel in structures - Part 1: General principles of design and corrosion resistance
This part of ISO 14713 provides guidelines and recommendations regarding the general principles of design which are appropriate for articles to be zinc coated for corrosion protection and the level...
Advertisement