NEN-EN 16207+A1

Railway applications - Braking - Functional and performance criteria of Magnetic Track Brake systems for use in railway rolling stock

active, Most Current
Organization: NEN
Publication Date: 1 November 2019
Status: active
Page Count: 44
ICS Code (Railway rolling stock in general): 45.060.01
scope:

This European Standard specifies the functionality, position, constraints and control of a magnetic track brake system (MTB system) installed in bogies for use in emergency braking and in low adhesion conditions on Mainline Trains with speeds up to 280 km/h. It covers high suspension types of MTB only and not high/low and low suspension type of MTB.

This document also contains test methods and acceptance criteria for an MTB system. It identifies interfaces with electrical equipment, bogie, track and other brake systems.

On the basis of the existing international and national standards, additional requirements are defined for:

- conditions of application for the MTB system;

- retardation and brake forces;

- functional and design features;

- strength requirements;

- type, series and vehicle implementation tests.

For design and calculation a "reference surface" is established.

Document History

October 1, 2021
Railway applications - Braking - Functional and performance criteria of Magnetic Track Brake systems for use in railway rolling stock
This document specifies the functionality, position, constraints and control of a magnetic track brake system (MTB system) installed in bogies for use in emergency braking and in low adhesion...
NEN-EN 16207+A1
November 1, 2019
Railway applications - Braking - Functional and performance criteria of Magnetic Track Brake systems for use in railway rolling stock
This European Standard specifies the functionality, position, constraints and control of a magnetic track brake system (MTB system) installed in bogies for use in emergency braking and in low...
September 1, 2014
Railway applications - Braking - Functional and performance criteria of Magnetic Track Brake systems for use in railway rolling stock
NEN-EN 16207 specifies the functionality, position, constraints and control of a magnetic track brake system (MTB system) installed in bogies for use in emergency braking and in low adhesion...
January 1, 2011
Railway applications - Braking - Functional and performance criteria of Electromagnetic Track Brake systems for use in railway rolling stock
NEN-EN 16207 specifies the functionality, position, constraints and control of a magnetic track brake system (MTB system) installed in bogies for use in emergency braking and in low adhesion...

References

Advertisement