CENELEC - EN IEC 61631

Test method for the mechanical strength of cores made of magnetic oxides

active, Most Current
Organization: CENELEC
Publication Date: 1 June 2020
Status: active
Page Count: 22
ICS Code (Magnetic components): 29.100.10
scope:

This document specifies a test method for the mechanical strength of cores made of magnetic oxides. This test method is suitable for most of the E-cores, ETD-cores, I-cores and ring-cores but other core types such as U-cores could be tested according to a derived method agreed by the parties concerned. This document is also applicable to the mechanical strength measurement of magnetic powder cores.

Document History

EN IEC 61631
June 1, 2020
Test method for the mechanical strength of cores made of magnetic oxides
This document specifies a test method for the mechanical strength of cores made of magnetic oxides. This test method is suitable for most of the E-cores, ETD-cores, I-cores and ring-cores but other...
October 31, 2001
Test Method for the Mechanical Strength of Cores Made of Magnetic Oxides
A description is not available for this item.

References

Advertisement