NEN-EN 16809-1
Thermal insulation products of buildings - In-situ formed products from loose-fill expanded polystyrene (EPS) beads and bonded expanded polystyrene beads - Part 1: Specification for the bonded and loose-fill products before installation
| Organization: | NEN |
| Publication Date: | 1 December 2019 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Thermal and sound insulating materials): | 91.100.60 |
scope:
This document specifies the requirements for products of loose-filled expanded polystyrene (EPS) beads and bonded expanded polystyrene beads for in situ installation in masonry cavity walls and frame constructions.
This document is a specification for the insulation products before installation. It describes the product characteristics and includes procedures for testing, marking and labelling.
This document does not specify the required level of a given property to be achieved by a product to demonstrate fitness for purpose in a particular application. The levels required for a given application are to be found in regulations or non-conflicting standards.
NOTE To avoid water penetration in masonry walls special tests adjusted to local climate could be needed.
This document does not cover factory made expanded polystyrene (EPS) insulation products and factory made or in situ products intended to be used for the insulation of building equipment and industrial installations.
Products with a declared thermal resistance lower than 0,25 m2·K/W or a declared thermal conductivity greater than 0,060 W/(m·K) at 10 °C are not covered by this document.
This document does not cover products intended for airborne sound insulation and for acoustic absorption applications.
Document History