NPFC - MIL-PRF-32538
LUBRICATING OIL, HELICOPTER TRANSMISSION SYSTEM, SYNTHETIC BASE, NATO CODE NUMBER: O-165
active, Most Current
Buy Now
| Organization: | NPFC |
| Publication Date: | 7 July 2020 |
| Status: | active |
| Page Count: | 1 |
Document History
MIL-PRF-32538
July 7, 2020
LUBRICATING OIL, HELICOPTER TRANSMISSION SYSTEM, SYNTHETIC BASE, NATO CODE NUMBER: O-165
A description is not available for this item.
October 7, 2015
LUBRICATING OIL, HELICOPTER TRANSMISSION SYSTEM, SYNTHETIC BASE, NATO CODE NUMBER: O-165
These lubricating oils are intended for use in helicopter transmission systems. These oils are designed for operation within the approximate bulk oil temperature range of -32° to 200 °C (-25° to 392...