NEN-EN 12641-2

Intermodal loading units and commercial vehicles - Tarpaulins - Part 2: Minimum requirements for curtainsiders

active, Most Current
Organization: NEN
Publication Date: 1 December 2019
Status: active
Page Count: 16
ICS Code (General purpose containers): 55.180.10
scope:

This document specifies minimum requirements for the strength and attachment of tarpaulins used as curtainsiders on intermodal loading units and commercial vehicles.

NOTE The described tarpaulins according to this document only work for load securing with a body according to EN12642, Code XL or EN 283.

Document History

NEN-EN 12641-2
December 1, 2019
Intermodal loading units and commercial vehicles - Tarpaulins - Part 2: Minimum requirements for curtainsiders
This document specifies minimum requirements for the strength and attachment of tarpaulins used as curtainsiders on intermodal loading units and commercial vehicles. NOTE The described tarpaulins...
November 1, 2006
Swap bodies and commercial vehicles - Tarpaulines - Part 2: Minimum requirements for curtainsiders
This European Standard specifies minimum requirements for the strength and attachment of tarpaulins used on swap bodies for combined transport and may be used for other applications, e.g. commercial...
October 1, 2004
Swap bodies and commercial vehicles - Tarpaulines - Part 2: Minimum requirements for curtainsiders
This European Standard specifies minimum requirements for the strength and attachment of tarpaulins used on swap bodies for combined transport and may be used for other applications, e.g. commercial...

References

Advertisement