NEN-IEC 60335-2-116

Household and similar electrical appliances - Safety - Part 2-116: Particular requirements for furniture with electrically motorized parts

active, Most Current
Organization: NEN
Publication Date: 1 December 2019
Status: active
Page Count: 48
ICS Code (Furniture): 97.140
ICS Code (Domestic safety): 13.120
scope:

This part of IEC 60335 deals with the safety of furniture with electrically motorized parts intended for household and similar purposes, their rated voltage being not more than 250 V.

Furniture incorporating electrically motorised parts not intended for normal household use but which nevertheless may be a source of danger to the public, such as furniture intended to be used by laymen in shops, offices, hotels, restaurants, cinemas, hospitals, schools, in light industry and on farms, are within the scope of this standard.

NOTE 101 Examples of furniture incorporating electrically motorised parts, are

- electrically operated/height adjustable tables and desks;

- electrically operated/adjustable stands and wall attachment for e.g.TV sets and monitors;

- electrically operated/adjustable seating;

- beds with incorporated ventilators and filters;

- electrically operated/adjustable beds;

- electrically operated/adjustable storage units including kitchen units;

- electrically operated/adjustable furniture intended to be secured to the wall or ceiling;

- electrically operated extension elements (drawers and doors);

- electric check-out furniture in hotels and shops;

- furniture delivered in parts (ready to assemble or knock-down furniture).

This standard deals with the reasonably foreseeable hazards presented by furniture incorporating electrically motorised parts that are encountered by all persons. However, in general, it does not take into account

- persons whose physical, sensory or mental capabilities; or lack of experience and knowledge prevents them from using the furniture incorporating electric appliances, parts or components safely without supervision or instruction;

- children playing with furniture incorporating electrically motorised parts.

NOTE 102 Attention is drawn to the fact that

- for furniture incorporating electrically motorised parts intended to be used in vehicles or on board ships or aircraft, additional requirements can be necessary;

- in many countries, additional requirements are specified by the national health authorities, the national authorities responsible for the protection of labour, the national authorities for fire protection and similar authorities.

NOTE 103 This standard does not apply to

- furniture containing heating elements;

- electrically operated hospital beds (IEC 60601-2-52);

- electrical wheel chairs;

- special furniture incorporating electric appliances, parts or components, which are part of industrial production equipment;

- cupboards for building in appliances like a dishwasher;

- electric child care articles except electrical height adjustable changing (nursing) tables;

- furniture especially for use by children;

- furniture for outdoor use.

Document History

NEN-IEC 60335-2-116
December 1, 2019
Household and similar electrical appliances - Safety - Part 2-116: Particular requirements for furniture with electrically motorized parts
This part of IEC 60335 deals with the safety of furniture with electrically motorized parts intended for household and similar purposes, their rated voltage being not more than 250 V. Furniture...

References

Advertisement