DIN EN IEC 61755-3-1
Fibre optic interconnecting devices and passive components - Connector optical interfaces - Part 3-1: Connector parameters of dispersion unshifted single mode physically contacting fibres - non-angled 2,5 mm and 1,25 mm diameter cylindrical full zirconia ferrules, core location variant 1 (IEC 86B/4226/CD:2019); Text in German and English
pending, Most Current
| Organization: | DIN |
| Publication Date: | 1 July 2020 |
| Status: | pending |
| Page Count: | 32 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
Document History
DIN EN IEC 61755-3-1
July 1, 2020
Fibre optic interconnecting devices and passive components - Connector optical interfaces - Part 3-1: Connector parameters of dispersion unshifted single mode physically contacting fibres - non-angled 2,5 mm and 1,25 mm diameter cylindrical full zirconia ferrules, core location variant 1 (IEC 86B/4226/CD:2019); Text in German and English
A description is not available for this item.