DIN ISO 16938-2
Buildings and civil engineering works - Determination of the staining of porous substrates by sealants used in joints - Part 2: Test without compression (ISO 16938-2:2019); Text in German and English
inactive
| Organization: | DIN |
| Publication Date: | 1 July 2020 |
| Status: | inactive |
| Page Count: | 24 |
| ICS Code (Binders. Sealing materials): | 91.100.50 |
Document History
December 1, 2020
Bauwesen - Bestimmung der durch Fugendichtstoffe auf poroesen Substraten verursachten Verfaerbungen - Teil 2: Pruefung ohne Druckeinwirkung (ISO 16938-2:2019)
A description is not available for this item.
DIN ISO 16938-2
July 1, 2020
Buildings and civil engineering works - Determination of the staining of porous substrates by sealants used in joints - Part 2: Test without compression (ISO 16938-2:2019); Text in German and English
A description is not available for this item.
December 1, 2012
Building construction - Determination of the staining of porous substrates by sealants used in joints - Part 2: Test without compression (ISO 16938-2:2008)
Dieser Teil von ISO 16938 legt ein Verfahren fest, mit dem auf porösen Substraten (z. B. Marmor, Kalkstein, Sandstein oder Granit) Verfärbungen zu bestimmen sind, die durch die im Hochbau verwendeten...
January 1, 2012
Building construction - Determination of the staining of porous substrates by sealants used in joints - Part 2: Test without compression (ISO 16938-2:2008)
A description is not available for this item.