DIN EN IEC 61755-3-1

Fibre optic interconnecting devices and passive components - Connector optical interfaces - Part 3-1: Connector parameters of dispersion unshifted single mode physically contacting fibres - non-angled 2,5 mm and 1,25 mm diameter cylindrical full zirconia ferrules, core location variant 1 (IEC 86B/4226/CD:2019); Text in German and English

pending, Most Current
Organization: DIN
Publication Date: 1 July 2020
Status: pending
Page Count: 32
ICS Code (Fibre optic interconnecting devices): 33.180.20

Document History

DIN EN IEC 61755-3-1
July 1, 2020
Fibre optic interconnecting devices and passive components - Connector optical interfaces - Part 3-1: Connector parameters of dispersion unshifted single mode physically contacting fibres - non-angled 2,5 mm and 1,25 mm diameter cylindrical full zirconia ferrules, core location variant 1 (IEC 86B/4226/CD:2019); Text in German and English
A description is not available for this item.
Advertisement