SNV - SN EN 17299
Animal feeding stuffs - Methods of sampling and analysis - Screening and determination of authorized coccidiostats at additive and 1 % and 3 % cross-contamination level, and of non-registered coccidiostats and of one antibiotic at sub-additive levels, in compound feed with High Performance Liquid Chromatography - Tandem Mass Spectrometry detection (LC-MS/MS)
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 February 2020 |
| Status: | active |
| Page Count: | 56 |
| ICS Code (Animal feeding stuffs): | 65.120 |
| ICS Code (Physicochemical methods of analysis): | 71.040.50 |
Document History
SN EN 17299
February 1, 2020
Animal feeding stuffs - Methods of sampling and analysis - Screening and determination of authorized coccidiostats at additive and 1 % and 3 % cross-contamination level, and of non-registered coccidiostats and of one antibiotic at sub-additive levels, in compound feed with High Performance Liquid Chromatography - Tandem Mass Spectrometry detection (LC-MS/MS)
A description is not available for this item.