CEN - EN ISO 10893-12
Non-destructive testing of steel tubes - Part 12: Automated full peripheral ultrasonic thickness testing of seamless and welded (except submerged arc-welded) steel tubes - Amendment 1: Change of acceptance criteria
| Organization: | CEN |
| Publication Date: | 1 April 2011 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
| ICS Code (Steel pipes and tubes for specific use): | 77.140.75 |
| ICS Code (Non-destructive testing of metals): | 77.040.20 |
scope:
This part of ISO 10893 specifies requirements for the automated full peripheral ultrasonic testing of seamless and welded steel tubes, with the exception of submerged arc-welded (SAW) tubes, for wall thickness measurement. It specifies the testing method and corresponding calibration procedures.
NOTE 1 Full peripheral testing does not necessarily mean that 100 % of the tube surface is scanned.
NOTE 2 This test can be carried out simultaneously with full peripheral ultrasonic testing for the detection of laminar imperfections (see ISO 10893‑8) using the same ultrasonic transducers for both inspection requirements. Under these circumstances, the minimum lamination size under detection determines the percentage of the tube surface for scanning, according to ISO 10893‑8.
This part of ISO 10893 can also be applicable to the testing of circular hollow sections.
This part of ISO 10893 is applicable to the thickness measurement of tubes with a specified outside diameter equal to or greater than 25,4 mm and a minimum wall thickness of 2,6 mm, unless otherwise agreed on.
Document History