DSF/EN ISO 23953-1/FPRA1
Refrigerated display cabinets - Part 1: Vocabulary - Amendment 1 (ISO 23953-1:2005/FDAM 1:2011)
inactive
| Organization: | DS |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Commercial refrigerating appliances): | 97.130.20 |
| ICS Code (Domestic and commercial equipment. Entertainment. Sports (Vocabularies)): | 01.040.97 |
scope:
This part of EN ISO 23953-1 establishes a vocabulary of terms and definitions relative for refrigerated display cabinets used for the sale and display of foodstuffs. It is not applicable to refrigerated vending machines or cabinets intended for use in catering or similar non retail applications.
Document History
December 11, 2015
Refrigerated display cabinets – Part 1: Vocabulary
Dieser Teil von ISO 23953 legt Begriffe für Kühlmöbel für den Verkauf und die Ausstellung von Lebensmittelerzeugnissen fest. Er gilt nicht für Verkaufskühlautomaten oder Möbel, die für...
March 22, 2012
Refrigerated display cabinets - Part 1: Vocabulary - Amendment 1
This part of EN ISO 23953-1 establishes a vocabulary of terms and definitions relative for refrigerated display cabinets used for the sale and display of foodstuffs. It is not applicable to...
November 14, 2005
Refrigerated display cabinets - Part 1: Vocabulary
This part of EN ISO 23953-1 establishes a vocabulary of terms and definitions relative for refrigerated display cabinets used for the sale and display of foodstuffs. It is not applicable to...
Refrigerated display cabinets – Part 1: Vocabulary (ISO/DIS 23953-1:2021)
This part of ISO 23953 establishes a vocabulary of terms and definitions relative to refrigerated display cabinets used for the sale and display of foodstuffs. It is not applicable to refrigerated...
Refrigerated display cabinets - Part 1: Vocabulary (ISO/FDIS 23953-1:2015)
Dieser Teil von ISO 23953 legt Begriffe für Kühlmöbel für den Verkauf und die Ausstellung von Lebensmittelerzeugnissen fest. Er gilt nicht für Verkaufskühlautomaten oder Möbel, die für...
Refrigerated display cabinets - Part 1: Vocabulary (ISO/DIS 23953-1:2014)
This part of ISO 23953 establishes a vocabulary of terms and definitions relative to refrigerated display cabinets used for the sale and display of foodstuffs. It is not applicable to refrigerated...
DSF/EN ISO 23953-1/FPRA1
Refrigerated display cabinets - Part 1: Vocabulary - Amendment 1 (ISO 23953-1:2005/FDAM 1:2011)
This part of EN ISO 23953-1 establishes a vocabulary of terms and definitions relative for refrigerated display cabinets used for the sale and display of foodstuffs. It is not applicable to...
Refrigerated display cabinets - Part 1: Vocabulary - Amendment 1 (ISO 23953-1:2005/DAM 1:2009)
This part of EN ISO 23953-1 establishes a vocabulary of terms and definitions relative for refrigerated display cabinets used for the sale and display of foodstuffs. It is not applicable to...